Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-4-727

Description
"B33-4-727, WHITE, 1.50"" X 0.25"""
Request a Quote Datasheet
Description
"B33-4-727, WHITE, 1.50"" X 0.25"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-4-727-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-4-727-ND
Labels, Stickers, Decals - Blank 2267-B33-4-727-ND
"B33-4-727, WHITE, 1.50"" X 0.25"""

"B33-4-727, WHITE, 1.50"" X 0.25"""

Buy Now Datasheet
Label, 6.35Mm X 38.1Mm, White; Label Type Brady - 95AJ6485 - Newark, An Avnet Company
Chicago, IL, United States
Label, 6.35Mm X 38.1Mm, White; Label Type Brady
95AJ6485
Label, 6.35Mm X 38.1Mm, White; Label Type Brady 95AJ6485
LABEL, 6.35MM X 38.1MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:6.35mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:B33 Series RoHS Compliant: Yes

LABEL, 6.35MM X 38.1MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:6.35mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:B33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-4-727-ND 95AJ6485
Product Name Labels, Stickers, Decals - Blank Label, 6.35Mm X 38.1Mm, White; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 127564-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details