Brady Worldwide, Inc. Label, Polypropylene, Wht, 12.7 X 38.1Mm; Label Type Brady B33-37-7425

Description
LABEL, POLYPROPYLENE, WHT, 12.7 X 38.1MM; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 38.1mm; Label Material:Polypropyle ne; Label Colour:White; Pack Quantity:1500; Product Range:WorkHorse B33 Series RoHS Compliant: Yes
Datasheet
Description
LABEL, POLYPROPYLENE, WHT, 12.7 X 38.1MM; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 38.1mm; Label Material:Polypropyle ne; Label Colour:White; Pack Quantity:1500; Product Range:WorkHorse B33 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Polypropylene, Wht, 12.7 X 38.1Mm; Label Type Brady - 06AC0457 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polypropylene, Wht, 12.7 X 38.1Mm; Label Type Brady
06AC0457
Label, Polypropylene, Wht, 12.7 X 38.1Mm; Label Type Brady 06AC0457
LABEL, POLYPROPYLENE, WHT, 12.7 X 38.1MM; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 38.1mm; Label Material:Polypropyle ne; Label Colour:White; Pack Quantity:1500; Product Range:WorkHorse B33 Series RoHS Compliant: Yes

LABEL, POLYPROPYLENE, WHT, 12.7 X 38.1MM; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 38.1mm; Label Material:Polypropylene; Label Colour:White; Pack Quantity:1500; Product Range:WorkHorse B33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 06AC0457
Product Name Label, Polypropylene, Wht, 12.7 X 38.1Mm; Label Type Brady
Materials of Construction Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Label Sheets - 2893466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details