Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-340-719

Description
"B33, B719, WHITE, 0.375 X 0.375"""
Request a Quote Datasheet
Description
"B33, B719, WHITE, 0.375 X 0.375"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-340-719-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-340-719-ND
Labels, Stickers, Decals - Blank 2267-B33-340-719-ND
"B33, B719, WHITE, 0.375 X 0.375"""

"B33, B719, WHITE, 0.375 X 0.375"""

Buy Now Datasheet
Label, 9.525Mm X 9.525Mm, White; Label Type Brady - 95AJ6437 - Newark, An Avnet Company
Chicago, IL, United States
Label, 9.525Mm X 9.525Mm, White; Label Type Brady
95AJ6437
Label, 9.525Mm X 9.525Mm, White; Label Type Brady 95AJ6437
LABEL, 9.525MM X 9.525MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:9.53mm; Label Width:9.53mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:B33 Series RoHS Compliant: Yes

LABEL, 9.525MM X 9.525MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:9.53mm; Label Width:9.53mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:B33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-340-719-ND 95AJ6437
Product Name Labels, Stickers, Decals - Blank Label, 9.525Mm X 9.525Mm, White; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details