Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-331-816

Description
"B33-331-816, WHITE, 3.0"" X 5.0"""
Request a Quote Datasheet
Description
"B33-331-816, WHITE, 3.0"" X 5.0"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-331-816-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-331-816-ND
Labels, Stickers, Decals - Blank 2267-B33-331-816-ND
"B33-331-816, WHITE, 3.0"" X 5.0"""

"B33-331-816, WHITE, 3.0"" X 5.0"""

Buy Now Datasheet
Label, 76.2Mm X 127Mm, White; Label Type Brady - 95AJ6425 - Newark, An Avnet Company
Chicago, IL, United States
Label, 76.2Mm X 127Mm, White; Label Type Brady
95AJ6425
Label, 76.2Mm X 127Mm, White; Label Type Brady 95AJ6425
LABEL, 76.2MM X 127MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:76.2mm; Label Width:127mm; Label Diameter:-; Label Material:Paper; Label Colour:White; Pack Quantity:325; Product Range:B33 Series RoHS Compliant: Yes

LABEL, 76.2MM X 127MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:76.2mm; Label Width:127mm; Label Diameter:-; Label Material:Paper; Label Colour:White; Pack Quantity:325; Product Range:B33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-331-816-ND 95AJ6425
Product Name Labels, Stickers, Decals - Blank Label, 76.2Mm X 127Mm, White; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 146353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details