Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-3-473

Description
"B33-3-473, WHITE, 1.00"" X 0.375"""
Request a Quote Datasheet
Description
"B33-3-473, WHITE, 1.00"" X 0.375"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-3-473-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-3-473-ND
Labels, Stickers, Decals - Blank 2267-B33-3-473-ND
"B33-3-473, WHITE, 1.00"" X 0.375"""

"B33-3-473, WHITE, 1.00"" X 0.375"""

Buy Now Datasheet
Label, 9.525Mm X 25.4Mm, White; Label Type Brady - 95AJ6410 - Newark, An Avnet Company
Chicago, IL, United States
Label, 9.525Mm X 25.4Mm, White; Label Type Brady
95AJ6410
Label, 9.525Mm X 25.4Mm, White; Label Type Brady 95AJ6410
LABEL, 9.525MM X 25.4MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:9.525mm; Label Width:25.4mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 9.525MM X 25.4MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:9.525mm; Label Width:25.4mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-3-473-ND 95AJ6410
Product Name Labels, Stickers, Decals - Blank Label, 9.525Mm X 25.4Mm, White; Label Type Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details