Brady Corporation BBP33 Tedlar Labels B33-29-437

Description
B-437 Tedlar Labels are a self extinguishing and are used for wire & cable marking applications, particularly in aerospace defense and mass transit industries. MIL-M-87958 Pressure Sensitive Adhesive Wire or Cable Marker and Identification Spec. This material is RoHS Compliant.
Description
B-437 Tedlar Labels are a self extinguishing and are used for wire & cable marking applications, particularly in aerospace defense and mass transit industries. MIL-M-87958 Pressure Sensitive Adhesive Wire or Cable Marker and Identification Spec. This material is RoHS Compliant.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Tedlar Labels - B33-29-437 - Brady Corporation
Milwaukee, WI, USA
BBP33 Tedlar Labels
B33-29-437
BBP33 Tedlar Labels B33-29-437
B-437 Tedlar Labels are a self extinguishing and are used for wire & cable marking applications, particularly in aerospace defense and mass transit industries. MIL-M-87958 Pressure Sensitive Adhesive Wire or Cable Marker and Identification Spec. This material is RoHS Compliant.

B-437 Tedlar Labels are a self extinguishing and are used for wire & cable marking applications, particularly in aerospace defense and mass transit industries. MIL-M-87958 Pressure Sensitive Adhesive Wire or Cable Marker and Identification Spec. This material is RoHS Compliant.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number B33-29-437
Product Name BBP33 Tedlar Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Thermal Transfer Printable Label - XF-781 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0056 inches (0.1422 mm)
View Details
Pre-printed Labels - 4506170 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details