Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-26-417

Description
"B33-26-417, CLR/WHT, 2.50"" X 2.2"
Request a Quote Datasheet
Description
"B33-26-417, CLR/WHT, 2.50"" X 2.2"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-26-417-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-26-417-ND
Labels, Stickers, Decals - Blank 2267-B33-26-417-ND
"B33-26-417, CLR/WHT, 2.50"" X 2.2"

"B33-26-417, CLR/WHT, 2.50"" X 2.2"

Buy Now Datasheet
Label, 57.15Mm X 63.5Mm, Clear, White; Label Type Brady - 95AJ6407 - Newark, An Avnet Company
Chicago, IL, United States
Label, 57.15Mm X 63.5Mm, Clear, White; Label Type Brady
95AJ6407
Label, 57.15Mm X 63.5Mm, Clear, White; Label Type Brady 95AJ6407
LABEL, 57.15MM X 63.5MM, CLEAR, WHITE; Label Type:Thermal Transfer Printable; Label Height:57.15mm; Label Width:63.5mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Clear, White; Pack Quantity:500; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 57.15MM X 63.5MM, CLEAR, WHITE; Label Type:Thermal Transfer Printable; Label Height:57.15mm; Label Width:63.5mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Clear, White; Pack Quantity:500; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-26-417-ND 95AJ6407
Product Name Labels, Stickers, Decals - Blank Label, 57.15Mm X 63.5Mm, Clear, White; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0164 ft (0.0500 dm)
View Details