Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-24-428

Description
"B33-24-428, PSL, 2.75"" X 1.75"""
Request a Quote Datasheet
Description
"B33-24-428, PSL, 2.75"" X 1.75"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-24-428-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-24-428-ND
Labels, Stickers, Decals - Blank 2267-B33-24-428-ND
"B33-24-428, PSL, 2.75"" X 1.75"""

"B33-24-428, PSL, 2.75"" X 1.75"""

Buy Now Datasheet
Label, 44.45Mm X 69.85Mm, Light Grey; Label Type Brady - 95AJ6401 - Newark, An Avnet Company
Chicago, IL, United States
Label, 44.45Mm X 69.85Mm, Light Grey; Label Type Brady
95AJ6401
Label, 44.45Mm X 69.85Mm, Light Grey; Label Type Brady 95AJ6401
LABEL, 44.45MM X 69.85MM, LIGHT GREY; Label Type:Thermal Transfer Printable; Label Height:44.45mm; Label Width:69.85mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Light Grey; Pack Quantity:450 RoHS Compliant: Yes

LABEL, 44.45MM X 69.85MM, LIGHT GREY; Label Type:Thermal Transfer Printable; Label Height:44.45mm; Label Width:69.85mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Light Grey; Pack Quantity:450 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-24-428-ND 95AJ6401
Product Name Labels, Stickers, Decals - Blank Label, 44.45Mm X 69.85Mm, Light Grey; Label Type Brady
Materials of Construction Plastic / Film Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 4113970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details