LABEL, POLYIMIDE, AMBER, 6.35 X 22.86MM; Label Type:Thermal Transfer Printable; Label Dimensions:6.35mm x 22.86mm; Label Material:Polyimide; Label Colour:Amber; Pack Quantity:5000; Product Range:UltraTemp B33 Series RoHS Compliant: Yes
| Brady Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | B33-2-724 | 27Y0446 |
| Product Name | BBP33 Polyimide Labels | Label, Polyimide, Amber, 6.35 X 22.86Mm; Label Type Brady |
| Materials of Construction | Plastic / Film | Polyimide |