Brady Worldwide, Inc. BBP33 Paper Labels B33-19-424

Description
B-424 labels are low-cost, matte paper labels with a permanent rubber-based adhesive. This material is a low-cost solution intended for general purpose labeling.
Description
B-424 labels are low-cost, matte paper labels with a permanent rubber-based adhesive. This material is a low-cost solution intended for general purpose labeling.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Paper Labels - B33-19-424 - Brady Corporation
Milwaukee, WI, USA
BBP33 Paper Labels
B33-19-424
BBP33 Paper Labels B33-19-424
B-424 labels are low-cost, matte paper labels with a permanent rubber-based adhesive. This material is a low-cost solution intended for general purpose labeling.

B-424 labels are low-cost, matte paper labels with a permanent rubber-based adhesive. This material is a low-cost solution intended for general purpose labeling.

Supplier's Site
Brady B-424 White Paper Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - B33-19-424 - 662820-96910 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-424 White Paper Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - B33-19-424
662820-96910
Brady B-424 White Paper Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - B33-19-424 662820-96910
The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-424 die-cut thermal transfer printer label roll are: 3 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses paper for the label material and permanent rubber-based as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-424 die-cut thermal transfer printer label roll are: 3 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses paper for the label material and permanent rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B33-19-424 662820-96910
Product Name BBP33 Paper Labels Brady B-424 White Paper Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - B33-19-424
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506114 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details