Brady Corporation Labels, Labeling B33-187-2-7642

Description
"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-B33-187-2-7642-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-B33-187-2-7642-ND
Labels, Labeling 2267-B33-187-2-7642-ND
"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"

"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"

Buy Now Datasheet
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.187 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Printab - 662820-96739 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.187 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Printab
662820-96739
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.187 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Printab 662820-96739
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with BBP33, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 2 in W x 0.187 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with BBP33, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 2 in W x 0.187 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-B33-187-2-7642-ND 662820-96739
Product Name Labels, Labeling Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.187 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Printab
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Pre-printed Labels - 4454120 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details