Brady Worldwide, Inc. BBP33 Laboratory Labels B33-182-492

Description
B-492 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R6400 ribbon, this material provides excellent print smudge resistance, solvent resistance and low-temperature performance. NOTE: In this particular configuration, rectangular vial-side labels and circular vial-top labels are positioned side-by-side on the liner for maximum convenience and efficiency.
Datasheet
Description
B-492 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R6400 ribbon, this material provides excellent print smudge resistance, solvent resistance and low-temperature performance. NOTE: In this particular configuration, rectangular vial-side labels and circular vial-top labels are positioned side-by-side on the liner for maximum convenience and efficiency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BBP33 Laboratory Labels - B33-182-492 - Brady Corporation
Milwaukee, WI, USA
BBP33 Laboratory Labels
B33-182-492
BBP33 Laboratory Labels B33-182-492
B-492 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R6400 ribbon, this material provides excellent print smudge resistance, solvent resistance and low-temperature performance. NOTE: In this particular configuration, rectangular vial-side labels and circular vial-top labels are positioned side-by-side on the liner for maximum convenience and efficiency.

B-492 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R6400 ribbon, this material provides excellent print smudge resistance, solvent resistance and low-temperature performance.
NOTE: In this particular configuration, rectangular vial-side labels and circular vial-top labels are positioned side-by-side on the liner for maximum convenience and efficiency.

Supplier's Site
Brady B-492 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1/2 in Height - B33-182-492 - 662820-96922 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-492 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1/2 in Height - B33-182-492
662820-96922
Brady B-492 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1/2 in Height - B33-182-492 662820-96922
The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-492 die-cut thermal transfer printer label roll are: 1 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-492 die-cut thermal transfer printer label roll are: 1 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now
Label, Polyester, White, 12.7Mm X 25.4Mm; Label Type Brady - 45W7445 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 12.7Mm X 25.4Mm; Label Type Brady
45W7445
Label, Polyester, White, 12.7Mm X 25.4Mm; Label Type Brady 45W7445
LABEL, POLYESTER, WHITE, 12.7MM X 25.4MM; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1500; Product Range:FreezerBondz B33 Series RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 12.7MM X 25.4MM; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1500; Product Range:FreezerBondz B33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Label Materials Label Materials Label Materials
Product Number B33-182-492 662820-96922 45W7445
Product Name BBP33 Laboratory Labels Brady B-492 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1/2 in Height - B33-182-492 Label, Polyester, White, 12.7Mm X 25.4Mm; Label Type Brady
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White Semi Gloss Polyimide Label Material - XF-101S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
RS Components, Ltd.
Specs
Color White
Width 3.9 inches (99.1 mm)
Length 0.1388 ft (0.4230 dm)
View Details