B-489 ToughBond™ Series Aggressive Adhesive Labels are white, thermal transfer polyester labels with a permanent, rubber-based adhesive for high adhesion to textured metals and low surface energy plastics. When printed with Brady R4300 and R6200 Series ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.
The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-489 die-cut thermal transfer printer label roll are: 3 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent rubber-based as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | B33-18-489 | 662820-96892 |
| Product Name | BBP33 Polyester Labels | Brady B-489 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - B33-18-489 |
| Materials of Construction | Plastic / Film | Plastic / Film |