Brady Corporation BBP33 Polyester Labels B33-18-432

Description
B-432 WorkHorse™ Series Harsh Environment Labels are clear, thermal transfer polyester labels intended for use in a variety of applications, including rating and serial plates using alphanumerics, barcodes, graphic symbols and logos that require name plate quality. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.
Description
B-432 WorkHorse™ Series Harsh Environment Labels are clear, thermal transfer polyester labels intended for use in a variety of applications, including rating and serial plates using alphanumerics, barcodes, graphic symbols and logos that require name plate quality. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Polyester Labels - B33-18-432 - Brady Corporation
Milwaukee, WI, USA
BBP33 Polyester Labels
B33-18-432
BBP33 Polyester Labels B33-18-432
B-432 WorkHorse™ Series Harsh Environment Labels are clear, thermal transfer polyester labels intended for use in a variety of applications, including rating and serial plates using alphanumerics, barcodes, graphic symbols and logos that require name plate quality. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.

B-432 WorkHorse™ Series Harsh Environment Labels are clear, thermal transfer polyester labels intended for use in a variety of applications, including rating and serial plates using alphanumerics, barcodes, graphic symbols and logos that require name plate quality. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.

Supplier's Site
Brady B-432 Clear Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - B33-18-432 - 662820-96844 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-432 Clear Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - B33-18-432
662820-96844
Brady B-432 Clear Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - B33-18-432 662820-96844
The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-432 die-cut thermal transfer printer label roll are: 3 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-432 die-cut thermal transfer printer label roll are: 3 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B33-18-432 662820-96844
Product Name BBP33 Polyester Labels Brady B-432 Clear Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - B33-18-432
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2790900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 0.4724 inches (12 mm)
View Details
Single Coated Linered Tapes - XT-722 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Black
View Details
Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details