Brady Corporation BBP33 Polyester Labels B33-17-489

Description
B-489 ToughBond™ Series Aggressive Adhesive Labels are white, thermal transfer polyester labels with a permanent, rubber-based adhesive for high adhesion to textured metals and low surface energy plastics. When printed with Brady R4300 and R6200 Series ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.
Description
B-489 ToughBond™ Series Aggressive Adhesive Labels are white, thermal transfer polyester labels with a permanent, rubber-based adhesive for high adhesion to textured metals and low surface energy plastics. When printed with Brady R4300 and R6200 Series ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Polyester Labels - B33-17-489 - Brady Corporation
Milwaukee, WI, USA
BBP33 Polyester Labels
B33-17-489
BBP33 Polyester Labels B33-17-489
B-489 ToughBond™ Series Aggressive Adhesive Labels are white, thermal transfer polyester labels with a permanent, rubber-based adhesive for high adhesion to textured metals and low surface energy plastics. When printed with Brady R4300 and R6200 Series ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.

B-489 ToughBond™ Series Aggressive Adhesive Labels are white, thermal transfer polyester labels with a permanent, rubber-based adhesive for high adhesion to textured metals and low surface energy plastics. When printed with Brady R4300 and R6200 Series ribbon, this material is UL Recognized, CSA Accepted and RoHS Compliant.

Supplier's Site
Brady B-489 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-489 - 662820-96809 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-489 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-489
662820-96809
Brady B-489 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-489 662820-96809
The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-489 die-cut thermal transfer printer label roll are: 2 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent rubber-based as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-489 die-cut thermal transfer printer label roll are: 2 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B33-17-489 662820-96809
Product Name BBP33 Polyester Labels Brady B-489 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B33-17-489
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453773 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Label - 210-814 - WAGO
Specs
Materials of Construction Polyester
View Details