Brady Corporation Labels, Stickers, Decals - Blank B33-17-430

Description
"B33, B430, CLEAR, 1 X 2"" FIT"
Request a Quote Datasheet
Description
"B33, B430, CLEAR, 1 X 2"" FIT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-17-430-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-17-430-ND
Labels, Stickers, Decals - Blank 2267-B33-17-430-ND
"B33, B430, CLEAR, 1 X 2"" FIT"

"B33, B430, CLEAR, 1 X 2"" FIT"

Buy Now Datasheet
Label, Polyester, Clear, 25.4Mm X 50.8Mm; Label Type Brady - 45W7431 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, Clear, 25.4Mm X 50.8Mm; Label Type Brady
45W7431
Label, Polyester, Clear, 25.4Mm X 50.8Mm; Label Type Brady 45W7431
LABEL, POLYESTER, CLEAR, 25.4MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:Clear; Pack Quantity:1500; Product Range:WorkHorse B33 Series RoHS Compliant: Yes

LABEL, POLYESTER, CLEAR, 25.4MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:Clear; Pack Quantity:1500; Product Range:WorkHorse B33 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-17-430-ND 45W7431
Product Name Labels, Stickers, Decals - Blank Label, Polyester, Clear, 25.4Mm X 50.8Mm; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details