Brady Corporation Labels, Stickers, Decals - Blank B33-151-7425

Description
LABEL, 0.25 IN H X 2 IN W
Request a Quote Datasheet
Description
LABEL, 0.25 IN H X 2 IN W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-151-7425-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-151-7425-ND
Labels, Stickers, Decals - Blank 2267-B33-151-7425-ND
LABEL, 0.25 IN H X 2 IN W

LABEL, 0.25 IN H X 2 IN W

Buy Now Datasheet
Label, Polypropylene, White, 6.35X50.8Mm; Label Type Brady - 50AC1150 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polypropylene, White, 6.35X50.8Mm; Label Type Brady
50AC1150
Label, Polypropylene, White, 6.35X50.8Mm; Label Type Brady 50AC1150
LABEL, POLYPROPYLENE, WHITE, 6.35X50.8MM; Label Type:Thermal Transfer Printable; Label Dimensions:6.35mm x 50.8mm; Label Material:Polypropyle ne; Label Colour:White; Pack Quantity:2000; Product Range:WorkHorse B33 Series RoHS Compliant: Yes

LABEL, POLYPROPYLENE, WHITE, 6.35X50.8MM; Label Type:Thermal Transfer Printable; Label Dimensions:6.35mm x 50.8mm; Label Material:Polypropylene; Label Colour:White; Pack Quantity:2000; Product Range:WorkHorse B33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-151-7425-ND 50AC1150
Product Name Labels, Stickers, Decals - Blank Label, Polypropylene, White, 6.35X50.8Mm; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 214482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 2.91 inches (74 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details