Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-15-718

Description
"B33-15-718, WHITE, 2.00"" X 0.25"""
Request a Quote Datasheet
Description
"B33-15-718, WHITE, 2.00"" X 0.25"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-15-718-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-15-718-ND
Labels, Stickers, Decals - Blank 2267-B33-15-718-ND
"B33-15-718, WHITE, 2.00"" X 0.25"""

"B33-15-718, WHITE, 2.00"" X 0.25"""

Buy Now Datasheet
Label, 6.35Mm X 50.8Mm, White; Label Type Brady - 95AJ6365 - Newark, An Avnet Company
Chicago, IL, United States
Label, 6.35Mm X 50.8Mm, White; Label Type Brady
95AJ6365
Label, 6.35Mm X 50.8Mm, White; Label Type Brady 95AJ6365
LABEL, 6.35MM X 50.8MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:6.35mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:3200; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 6.35MM X 50.8MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:6.35mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:3200; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-15-718-ND 95AJ6365
Product Name Labels, Stickers, Decals - Blank Label, 6.35Mm X 50.8Mm, White; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 23.62 inches (600 mm)
Height 1.48 ft (4.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Pipe Identification - 149712-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details