B-490 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R4300 ribbon, this material is RoHS compliant.
The Brady die-cut thermal transfer printer label roll comes packaged 2500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-490 die-cut thermal transfer printer label roll are: 0.5 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | B33-144-490 | 662820-96780 |
| Product Name | BBP33 Laboratory Labels | Brady B-490 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1/2 in Height - B33-144-490 |
| Materials of Construction | Plastic / Film | Plastic / Film |