Brady Corporation Brady B-457 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - B33-14-457 B33-14-457

Description
The Brady die-cut thermal transfer printer label roll comes packaged 5000 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-457 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.
Description
The Brady die-cut thermal transfer printer label roll comes packaged 5000 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-457 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-457 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - B33-14-457 - 662820-96908 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-457 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - B33-14-457
662820-96908
Brady B-457 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - B33-14-457 662820-96908
The Brady die-cut thermal transfer printer label roll comes packaged 5000 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-457 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 5000 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-457 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-96908
Product Name Brady B-457 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - B33-14-457
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Label Sheets - 358789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.85 inches (47 mm)
View Details