Brady Corporation BBP33 Laboratory Labels B33-126-499

Description
B-499 labels are white, nylon thermal transfer labels with a thick construction intended to last in freezers and autoclaves. When printed with Brady Series R4300, R4900, R6000 Halogen Free and R6200 thermal transfer ribbons, as well as R2000 and R5000 dot matrix ribbons, this material is UL Recognized and RoHS Compliant. In addition, B-499 meets the requirements of a halogen-free material per DIN VDE 0472 part 815.NOTE: In this particular configuration, rectangular vial-side labels and circular vial-top labels are positioned side-by-side on the liner for maximum convenience and efficiency.
Description
B-499 labels are white, nylon thermal transfer labels with a thick construction intended to last in freezers and autoclaves. When printed with Brady Series R4300, R4900, R6000 Halogen Free and R6200 thermal transfer ribbons, as well as R2000 and R5000 dot matrix ribbons, this material is UL Recognized and RoHS Compliant. In addition, B-499 meets the requirements of a halogen-free material per DIN VDE 0472 part 815.NOTE: In this particular configuration, rectangular vial-side labels and circular vial-top labels are positioned side-by-side on the liner for maximum convenience and efficiency.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Laboratory Labels - B33-126-499 - Brady Corporation
Milwaukee, WI, USA
BBP33 Laboratory Labels
B33-126-499
BBP33 Laboratory Labels B33-126-499
B-499 labels are white, nylon thermal transfer labels with a thick construction intended to last in freezers and autoclaves. When printed with Brady Series R4300, R4900, R6000 Halogen Free and R6200 thermal transfer ribbons, as well as R2000 and R5000 dot matrix ribbons, this material is UL Recognized and RoHS Compliant. In addition, B-499 meets the requirements of a halogen-free material per DIN VDE 0472 part 815.NOTE: In this particular configuration, rectangular vial-side labels and circular vial-top labels are positioned side-by-side on the liner for maximum convenience and efficiency.

B-499 labels are white, nylon thermal transfer labels with a thick construction intended to last in freezers and autoclaves. When printed with Brady Series R4300, R4900, R6000 Halogen Free and R6200 thermal transfer ribbons, as well as R2000 and R5000 dot matrix ribbons, this material is UL Recognized and RoHS Compliant. In addition, B-499 meets the requirements of a halogen-free material per DIN VDE 0472 part 815.NOTE: In this particular configuration, rectangular vial-side labels and circular vial-top labels are positioned side-by-side on the liner for maximum convenience and efficiency.

Supplier's Site
Brady B-499 White Nylon Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1/2 in Height - B33-126-499 - 662820-96851 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-499 White Nylon Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1/2 in Height - B33-126-499
662820-96851
Brady B-499 White Nylon Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1/2 in Height - B33-126-499 662820-96851
The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-499 die-cut thermal transfer printer label roll are: 0.9 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses nylon for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-499 die-cut thermal transfer printer label roll are: 0.9 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses nylon for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B33-126-499 662820-96851
Product Name BBP33 Laboratory Labels Brady B-499 White Nylon Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1/2 in Height - B33-126-499
Materials of Construction Cloth / Fabric Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454085 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-854 - WAGO
Specs
Materials of Construction Polyester
Width 1.1 inches (28 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details