B-490 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R4300 ribbon, this material is RoHS compliant.NOTE: In this particular configuration, rectangular vial-side labels and circular vial-top labels are positioned side-by-side on the liner for maximum convenience and efficiency.
The Brady die-cut thermal transfer printer label roll comes packaged 2500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-490 die-cut thermal transfer printer label roll are: 0.9 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | B33-126-490 | 662820-96779 |
| Product Name | BBP33 Laboratory Labels | Brady B-490 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1/2 in Height - B33-126-490 |
| Materials of Construction | Plastic / Film | Plastic / Film |