Brady Corporation BBP33 Laboratory Labels B33-125-490

Description
B-490 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R4300 ribbon, this material is RoHS compliant.
Description
B-490 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R4300 ribbon, this material is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Laboratory Labels - B33-125-490 - Brady Corporation
Milwaukee, WI, USA
BBP33 Laboratory Labels
B33-125-490
BBP33 Laboratory Labels B33-125-490
B-490 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R4300 ribbon, this material is RoHS compliant.

B-490 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R4300 ribbon, this material is RoHS compliant.

Supplier's Site
Brady B-490 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1/2 in Height - B33-125-490 - 662820-96778 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-490 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1/2 in Height - B33-125-490
662820-96778
Brady B-490 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1/2 in Height - B33-125-490 662820-96778
The Brady die-cut thermal transfer printer label roll comes packaged 1650 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-490 die-cut thermal transfer printer label roll are: 0.9 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 1650 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-490 die-cut thermal transfer printer label roll are: 0.9 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B33-125-490 662820-96778
Product Name BBP33 Laboratory Labels Brady B-490 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1/2 in Height - B33-125-490
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 7587964 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Labels, Labeling - 2946-211-505/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Thermal Transfer Printable Label - XF-582 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details