Brady Corporation BBP33 Laboratory Labels B33-122-461

Description
B-461 self-laminating labels have a clear polyester film with a white printable area. This material is designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. When printed with Brady Series R4300 ribbon, B-461 performs well in common laboratory environments such as liquid nitrogen and autoclave applications.
Description
B-461 self-laminating labels have a clear polyester film with a white printable area. This material is designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. When printed with Brady Series R4300 ribbon, B-461 performs well in common laboratory environments such as liquid nitrogen and autoclave applications.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Laboratory Labels - B33-122-461 - Brady Corporation
Milwaukee, WI, USA
BBP33 Laboratory Labels
B33-122-461
BBP33 Laboratory Labels B33-122-461
B-461 self-laminating labels have a clear polyester film with a white printable area. This material is designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. When printed with Brady Series R4300 ribbon, B-461 performs well in common laboratory environments such as liquid nitrogen and autoclave applications.

B-461 self-laminating labels have a clear polyester film with a white printable area. This material is designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. When printed with Brady Series R4300 ribbon, B-461 performs well in common laboratory environments such as liquid nitrogen and autoclave applications.

Supplier's Site
Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 1/2 in Height - B33-122-461 - 662820-96883 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 1/2 in Height - B33-122-461
662820-96883
Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 1/2 in Height - B33-122-461 662820-96883
The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-461 die-cut thermal transfer printer label roll are: 0.75 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 1500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-461 die-cut thermal transfer printer label roll are: 0.75 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B33-122-461 662820-96883
Product Name BBP33 Laboratory Labels Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 1/2 in Height - B33-122-461
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454079 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Label - 210-807 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Polyester - XF-445 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Gloss White
View Details