Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-12-729

Description
"B33-12-729, WHITE, 0.50"" X 0.437"
Request a Quote Datasheet
Description
"B33-12-729, WHITE, 0.50"" X 0.437"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-12-729-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-12-729-ND
Labels, Stickers, Decals - Blank 2267-B33-12-729-ND
"B33-12-729, WHITE, 0.50"" X 0.437"

"B33-12-729, WHITE, 0.50"" X 0.437"

Buy Now Datasheet
Label, 11.099Mm X 12.7Mm, White; Label Type Brady - 95AJ6348 - Newark, An Avnet Company
Chicago, IL, United States
Label, 11.099Mm X 12.7Mm, White; Label Type Brady
95AJ6348
Label, 11.099Mm X 12.7Mm, White; Label Type Brady 95AJ6348
LABEL, 11.099MM X 12.7MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:11.1mm; Label Width:12.7mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:B33 Series RoHS Compliant: Yes

LABEL, 11.099MM X 12.7MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:11.1mm; Label Width:12.7mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:B33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-12-729-ND 95AJ6348
Product Name Labels, Stickers, Decals - Blank Label, 11.099Mm X 12.7Mm, White; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details