Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-12-473

Description
"B33-12-473, WHITE, 0.50"" X 0.437"
Request a Quote Datasheet
Description
"B33-12-473, WHITE, 0.50"" X 0.437"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-12-473-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-12-473-ND
Labels, Stickers, Decals - Blank 2267-B33-12-473-ND
"B33-12-473, WHITE, 0.50"" X 0.437"

"B33-12-473, WHITE, 0.50"" X 0.437"

Buy Now Datasheet
Label, 11.099Mm X 12.7Mm, White; Label Type Brady - 95AJ6339 - Newark, An Avnet Company
Chicago, IL, United States
Label, 11.099Mm X 12.7Mm, White; Label Type Brady
95AJ6339
Label, 11.099Mm X 12.7Mm, White; Label Type Brady 95AJ6339
LABEL, 11.099MM X 12.7MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:11.099mm; Label Width:12.7mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 11.099MM X 12.7MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:11.099mm; Label Width:12.7mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-12-473-ND 95AJ6339
Product Name Labels, Stickers, Decals - Blank Label, 11.099Mm X 12.7Mm, White; Label Type Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 146172-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details