Brady Corporation BBP33 Self-Laminating Vinyl- White/Clear B33-118-427

Description
Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.
Request a Quote Datasheet
Description
Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BBP33 Self-Laminating Vinyl- White/Clear - B33-118-427 - Brady Corporation
Milwaukee, WI, USA
BBP33 Self-Laminating Vinyl- White/Clear
B33-118-427
BBP33 Self-Laminating Vinyl- White/Clear B33-118-427
Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.

Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.

Supplier's Site
Labels, Labeling - 2267-B33-118-427-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-B33-118-427-ND
Labels, Labeling 2267-B33-118-427-ND
"White, Transparent Self Laminating Label 1.50"" W x 1.00"" L (38.1mm x 25.4mm)"

"White, Transparent Self Laminating Label 1.50"" W x 1.00"" L (38.1mm x 25.4mm)"

Buy Now Datasheet
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 in Height - B33-118-427 - 662820-96882 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 in Height - B33-118-427
662820-96882
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 in Height - B33-118-427 662820-96882
The Brady die-cut thermal transfer printer label roll comes packaged 1250 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 1.5 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 1250 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 1.5 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number B33-118-427 2267-B33-118-427-ND 662820-96882
Product Name BBP33 Self-Laminating Vinyl- White/Clear Labels, Labeling Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 in Height - B33-118-427
Materials of Construction Plastic / Film Plastic / Film; Vinyl Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8346 inches (21.2 mm)
View Details
Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details