Brady Corporation BBP33 Self-Laminating Vinyl- White/Clear B33-113-427

Description
Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.
Description
Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Self-Laminating Vinyl- White/Clear - B33-113-427 - Brady Corporation
Milwaukee, WI, USA
BBP33 Self-Laminating Vinyl- White/Clear
B33-113-427
BBP33 Self-Laminating Vinyl- White/Clear B33-113-427
Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.

Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.

Supplier's Site
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 in Height - B33-113-427 - 662820-96941 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 in Height - B33-113-427
662820-96941
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 in Height - B33-113-427 662820-96941
The Brady die-cut thermal transfer printer label roll comes packaged 2500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 0.5 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 2500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 0.5 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B33-113-427 662820-96941
Product Name BBP33 Self-Laminating Vinyl- White/Clear Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 in Height - B33-113-427
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4190141 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7500 inches (19.05 mm)
View Details
Thermal Transfer Printable Label - XF-528 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details
Labels, Labeling - 2946-211-505-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details