Brady Corporation Labels, Stickers, Decals - Blank B33-1-727

Description
"B33, B727, WHITE, 0.25 X 0.75"" F"
Request a Quote Datasheet
Description
"B33, B727, WHITE, 0.25 X 0.75"" F"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-1-727-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-1-727-ND
Labels, Stickers, Decals - Blank 2267-B33-1-727-ND
"B33, B727, WHITE, 0.25 X 0.75"" F"

"B33, B727, WHITE, 0.25 X 0.75"" F"

Buy Now Datasheet
Label, Polyimide, Wht, 6.35Mm X 19.05Mm; Label Type Brady - 27Y0404 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyimide, Wht, 6.35Mm X 19.05Mm; Label Type Brady
27Y0404
Label, Polyimide, Wht, 6.35Mm X 19.05Mm; Label Type Brady 27Y0404
LABEL, POLYIMIDE, WHT, 6.35MM X 19.05MM; Label Type:Thermal Transfer Printable; Label Dimensions:6.35mm x 19.05mm; Label Material:Polyimide; Label Colour:White; Pack Quantity:5000; Product Range:UltraTemp B33 Series RoHS Compliant: Yes

LABEL, POLYIMIDE, WHT, 6.35MM X 19.05MM; Label Type:Thermal Transfer Printable; Label Dimensions:6.35mm x 19.05mm; Label Material:Polyimide; Label Colour:White; Pack Quantity:5000; Product Range:UltraTemp B33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-1-727-ND 27Y0404
Product Name Labels, Stickers, Decals - Blank Label, Polyimide, Wht, 6.35Mm X 19.05Mm; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details