Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality.
IMPORTANT: Use of this supply requires user to have a specific mechanical version of the BBP31 printer.
The Brady die-cut thermal transfer printer label roll comes packaged 375 labels per roll and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-593 die-cut thermal transfer printer label roll are: 0.75 in W x 3 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | B30EP-175-593-GN | 754473-21125 |
| Product Name | BBP31 Raised Profile Polyester - Green | Brady B-593 Green Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 3 in Height - B30EP-175-593-GN |
| Materials of Construction | Plastic / Film | Plastic / Film |