Brady Corporation BBP31 Raised Profile Polyester - Black B30EP-175-593-BK

Description
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. IMPORTANT: Use of this supply requires user to have a specific mechanical version of the BBP31 printer.
Description
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. IMPORTANT: Use of this supply requires user to have a specific mechanical version of the BBP31 printer.

Suppliers

Company
Product
Description
Supplier Links
BBP31 Raised Profile Polyester - Black - B30EP-175-593-BK - Brady Corporation
Milwaukee, WI, USA
BBP31 Raised Profile Polyester - Black
B30EP-175-593-BK
BBP31 Raised Profile Polyester - Black B30EP-175-593-BK
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. IMPORTANT: Use of this supply requires user to have a specific mechanical version of the BBP31 printer.

Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality.
IMPORTANT: Use of this supply requires user to have a specific mechanical version of the BBP31 printer.

Supplier's Site
Brady B-593 Black Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 3 in Height - B30EP-175-593-BK - 754473-21126 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-593 Black Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 3 in Height - B30EP-175-593-BK
754473-21126
Brady B-593 Black Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 3 in Height - B30EP-175-593-BK 754473-21126
The Brady die-cut thermal transfer printer label roll comes packaged 375 labels per roll and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-593 die-cut thermal transfer printer label roll are: 0.75 in W x 3 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 375 labels per roll and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-593 die-cut thermal transfer printer label roll are: 0.75 in W x 3 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B30EP-175-593-BK 754473-21126
Product Name BBP31 Raised Profile Polyester - Black Brady B-593 Black Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 3 in Height - B30EP-175-593-BK
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-506/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Pre-printed Labels - 4453650 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3522 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details