Brady Corporation BBP31 Raised Profile Polyester - White B30EP-174-593-WT

Description
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. IMPORTANT: Use of this supply requires user to have a specific mechanical version of the BBP31 printer.
Description
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. IMPORTANT: Use of this supply requires user to have a specific mechanical version of the BBP31 printer.

Suppliers

Company
Product
Description
Supplier Links
BBP31 Raised Profile Polyester - White - B30EP-174-593-WT - Brady Corporation
Milwaukee, WI, USA
BBP31 Raised Profile Polyester - White
B30EP-174-593-WT
BBP31 Raised Profile Polyester - White B30EP-174-593-WT
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. IMPORTANT: Use of this supply requires user to have a specific mechanical version of the BBP31 printer.

Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality.
IMPORTANT: Use of this supply requires user to have a specific mechanical version of the BBP31 printer.

Supplier's Site
Brady B-593 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 4 in Height - B30EP-174-593-WT - 754473-21117 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-593 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 4 in Height - B30EP-174-593-WT
754473-21117
Brady B-593 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 4 in Height - B30EP-174-593-WT 754473-21117
The Brady die-cut thermal transfer printer label roll comes packaged 300 labels per roll and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-593 die-cut thermal transfer printer label roll are: 1 in W x 4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 300 labels per roll and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-593 die-cut thermal transfer printer label roll are: 1 in W x 4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B30EP-174-593-WT 754473-21117
Product Name BBP31 Raised Profile Polyester - White Brady B-593 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 4 in Height - B30EP-174-593-WT
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454007 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
Thermal Transfer Printable Label - XF-504 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Blue
View Details