Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B30EP-173-593-WT

Description
"LABEL 1"" H X 2""W WHITE 1=300PCS"
Request a Quote Datasheet
Description
"LABEL 1"" H X 2""W WHITE 1=300PCS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B30EP-173-593-WT-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B30EP-173-593-WT-ND
Labels, Stickers, Decals - Blank 2267-B30EP-173-593-WT-ND
"LABEL 1"" H X 2""W WHITE 1=300PCS"

"LABEL 1"" H X 2""W WHITE 1=300PCS"

Buy Now Datasheet
Label, Polyester, White, 25.4Mm X 50.8Mm; Label Type Brady - 29Y9699 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 25.4Mm X 50.8Mm; Label Type Brady
29Y9699
Label, Polyester, White, 25.4Mm X 50.8Mm; Label Type Brady 29Y9699
LABEL, POLYESTER, WHITE, 25.4MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:300; Product Range:B30 Series RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 25.4MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:300; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B30EP-173-593-WT-ND 29Y9699
Product Name Labels, Stickers, Decals - Blank Label, Polyester, White, 25.4Mm X 50.8Mm; Label Type Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details