Durable, low-shrink vinyl with our most aggressive adhesive. Conforms to irregular, curved, rough and highly textured surfaces (painted cinder blocks, uneven wood, textured plastics, paper-jacketed pipes, powder-coated surfaces). Adheres to "difficult" low-surface energy items (PVC piping, blow-molded equipment cases, ABS plastics, recycled plastics)
Indoor/Outdoor Vinyl Tape for BBP3x Prin
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 100 ft L x 4 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.
| Brady Corporation | RS Components, Ltd. | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Label Materials | Label Materials | Label Materials |
| Product Number | B30C-4000-595-CL | 1779075 | 754473-18306 |
| Product Name | BBP31 Indoor/Outdoor Vinyl Tape - Clear | Label Rolls | Brady B-595 Clear Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - B30C-4000-595-CL |
| Materials of Construction | Plastic / Film | Plastic / Film; Vinyl | Plastic / Film |