Brady Corporation BBP31 Metallized Polyester - Silver Metalized B30C-4000-565-SL

Description
For secure identification that indicates if it has been tampered with. B-565 material has a high upper temperature rating and is not tamper evident. Ideal for product rating plates, product warranty labels and asset identification labels. Use ribbon catalog number B30-R4300 with this part.
Description
For secure identification that indicates if it has been tampered with. B-565 material has a high upper temperature rating and is not tamper evident. Ideal for product rating plates, product warranty labels and asset identification labels. Use ribbon catalog number B30-R4300 with this part.

Suppliers

Company
Product
Description
Supplier Links
BBP31 Metallized Polyester - Silver Metalized - B30C-4000-565-SL - Brady Corporation
Milwaukee, WI, USA
BBP31 Metallized Polyester - Silver Metalized
B30C-4000-565-SL
BBP31 Metallized Polyester - Silver Metalized B30C-4000-565-SL
For secure identification that indicates if it has been tampered with. B-565 material has a high upper temperature rating and is not tamper evident. Ideal for product rating plates, product warranty labels and asset identification labels. Use ribbon catalog number B30-R4300 with this part.

For secure identification that indicates if it has been tampered with. B-565 material has a high upper temperature rating and is not tamper evident. Ideal for product rating plates, product warranty labels and asset identification labels.
Use ribbon catalog number B30-R4300 with this part.

Supplier's Site
Brady B-565 Silver Indoor / Outdoor Polyester Thermal Transfer Metallized Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - B30C-4000-565-SL - 754473-21004 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-565 Silver Indoor / Outdoor Polyester Thermal Transfer Metallized Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - B30C-4000-565-SL
754473-21004
Brady B-565 Silver Indoor / Outdoor Polyester Thermal Transfer Metallized Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - B30C-4000-565-SL 754473-21004
The Brady metallized continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-565 metallized continuous thermal transfer printer label roll are: 100 ft L x 4 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This metallized continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady metallized continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-565 metallized continuous thermal transfer printer label roll are: 100 ft L x 4 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This metallized continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B30C-4000-565-SL 754473-21004
Product Name BBP31 Metallized Polyester - Silver Metalized Brady B-565 Silver Indoor / Outdoor Polyester Thermal Transfer Metallized Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - B30C-4000-565-SL
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4425908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.8346 inches (21.2 mm)
View Details
Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Thermal Transfer Printable Label - XF-541 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Buff
View Details