Brady Corporation BBP31 Tag Stock Supply Non-Adhesive - White B30C-2500-551-WT

Description
Tag stock for safety, lockout and general purpose hang-tagging. Non-adhesive, semi rigid card stock. Easy to hole-punch; optional snap-in grommets available. Meets OSHA 50 lb. pullout spec for lockout tags. NOTICE: Your BBP31 printer must have version 001.010.003 or higher AND firmware 107 or higher in order to use this pre-print pre-cut tag supply. It is easy and fast to download and install the printer firmware upgrade - to do so, go to Customer & Tech Support - click on Firmware Upgrades, select Product "BBP31" and click on "BBP31 Printer Firmware Upgrade" printer firmware. To check the current version and firmware of your printer: turn on printer, press MENU on touchscreen, press INFO on touchscreeen to display current version and firmware.
Description
Tag stock for safety, lockout and general purpose hang-tagging. Non-adhesive, semi rigid card stock. Easy to hole-punch; optional snap-in grommets available. Meets OSHA 50 lb. pullout spec for lockout tags. NOTICE: Your BBP31 printer must have version 001.010.003 or higher AND firmware 107 or higher in order to use this pre-print pre-cut tag supply. It is easy and fast to download and install the printer firmware upgrade - to do so, go to Customer & Tech Support - click on Firmware Upgrades, select Product "BBP31" and click on "BBP31 Printer Firmware Upgrade" printer firmware. To check the current version and firmware of your printer: turn on printer, press MENU on touchscreen, press INFO on touchscreeen to display current version and firmware.

Suppliers

Company
Product
Description
Supplier Links
BBP31 Tag Stock Supply Non-Adhesive - White - B30C-2500-551-WT - Brady Corporation
Milwaukee, WI, USA
BBP31 Tag Stock Supply Non-Adhesive - White
B30C-2500-551-WT
BBP31 Tag Stock Supply Non-Adhesive - White B30C-2500-551-WT
Tag stock for safety, lockout and general purpose hang-tagging. Non-adhesive, semi rigid card stock. Easy to hole-punch; optional snap-in grommets available. Meets OSHA 50 lb. pullout spec for lockout tags. NOTICE: Your BBP31 printer must have version 001.010.003 or higher AND firmware 107 or higher in order to use this pre-print pre-cut tag supply. It is easy and fast to download and install the printer firmware upgrade - to do so, go to Customer & Tech Support - click on Firmware Upgrades, select Product "BBP31" and click on "BBP31 Printer Firmware Upgrade" printer firmware. To check the current version and firmware of your printer: turn on printer, press MENU on touchscreen, press INFO on touchscreeen to display current version and firmware.

Tag stock for safety, lockout and general purpose hang-tagging. Non-adhesive, semi rigid card stock. Easy to hole-punch; optional snap-in grommets available. Meets OSHA 50 lb. pullout spec for lockout tags. NOTICE: Your BBP31 printer must have version 001.010.003 or higher AND firmware 107 or higher in order to use this pre-print pre-cut tag supply. It is easy and fast to download and install the printer firmware upgrade - to do so, go to Customer & Tech Support - click on Firmware Upgrades, select Product "BBP31" and click on "BBP31 Printer Firmware Upgrade" printer firmware. To check the current version and firmware of your printer: turn on printer, press MENU on touchscreen, press INFO on touchscreeen to display current version and firmware.

Supplier's Site
Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 50 ft Length - B30C-2500-551-WT - 754473-21097 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 50 ft Length - B30C-2500-551-WT
754473-21097
Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 50 ft Length - B30C-2500-551-WT 754473-21097
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 50 ft L x 2.5 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 50 ft L x 2.5 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B30C-2500-551-WT 754473-21097
Product Name BBP31 Tag Stock Supply Non-Adhesive - White Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 50 ft Length - B30C-2500-551-WT
Materials of Construction Non-adhesive Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 2655622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.67 inches (93.1 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Type labels - 210-812 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details