Brady Corporation BBP31 Magnetic Supply - White B30C-2500-509-WT

Description
Printable magnetic supply is the easiest and quickest material for removing and repositioning. Non-adhesive magnetic material that can be printed on directly.
Description
Printable magnetic supply is the easiest and quickest material for removing and repositioning. Non-adhesive magnetic material that can be printed on directly.

Suppliers

Company
Product
Description
Supplier Links
BBP31 Magnetic Supply - White - B30C-2500-509-WT - Brady Corporation
Milwaukee, WI, USA
BBP31 Magnetic Supply - White
B30C-2500-509-WT
BBP31 Magnetic Supply - White B30C-2500-509-WT
Printable magnetic supply is the easiest and quickest material for removing and repositioning. Non-adhesive magnetic material that can be printed on directly.

Printable magnetic supply is the easiest and quickest material for removing and repositioning. Non-adhesive magnetic material that can be printed on directly.

Supplier's Site
Brady B-509 White Indoor Polyester Thermal Transfer Magnetic Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 25 ft Length - B30C-2500-509-WT - 754473-21001 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-509 White Indoor Polyester Thermal Transfer Magnetic Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 25 ft Length - B30C-2500-509-WT
754473-21001
Brady B-509 White Indoor Polyester Thermal Transfer Magnetic Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 25 ft Length - B30C-2500-509-WT 754473-21001
The Brady magnetic continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-509 magnetic continuous thermal transfer printer label roll are: 25 ft L x 2.5 in W. Supports thermal transfer printing. This particular label does not have an adhesive material. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady magnetic continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-509 magnetic continuous thermal transfer printer label roll are: 25 ft L x 2.5 in W. Supports thermal transfer printing. This particular label does not have an adhesive material. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B30C-2500-509-WT 754473-21001
Product Name BBP31 Magnetic Supply - White Brady B-509 White Indoor Polyester Thermal Transfer Magnetic Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 25 ft Length - B30C-2500-509-WT
Color White White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.7480 inches (19 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
1 MIL White ESD Matte Polyimide Label Material - XF-101ME - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details