Brady Corporation BBP31 Hi-Performance Polyester Tape - Purple B30C-2250-569-PL

Description
For labeling stainless steel and smooth surfaces. Low-halide content for labeling stainless steel pipes and surfaces. Applies best to very smooth surfaces and ideal for mounting to rigid panels.
Description
For labeling stainless steel and smooth surfaces. Low-halide content for labeling stainless steel pipes and surfaces. Applies best to very smooth surfaces and ideal for mounting to rigid panels.

Suppliers

Company
Product
Description
Supplier Links
BBP31 Hi-Performance Polyester Tape - Purple - B30C-2250-569-PL - Brady Corporation
Milwaukee, WI, USA
BBP31 Hi-Performance Polyester Tape - Purple
B30C-2250-569-PL
BBP31 Hi-Performance Polyester Tape - Purple B30C-2250-569-PL
For labeling stainless steel and smooth surfaces. Low-halide content for labeling stainless steel pipes and surfaces. Applies best to very smooth surfaces and ideal for mounting to rigid panels.

For labeling stainless steel and smooth surfaces. Low-halide content for labeling stainless steel pipes and surfaces. Applies best to very smooth surfaces and ideal for mounting to rigid panels.

Supplier's Site
Brady B-569 Purple Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - B30C-2250-569-PL - 754473-21054 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-569 Purple Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - B30C-2250-569-PL
754473-21054
Brady B-569 Purple Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - B30C-2250-569-PL 754473-21054
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B30C-2250-569-PL 754473-21054
Product Name BBP31 Hi-Performance Polyester Tape - Purple Brady B-569 Purple Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - B30C-2250-569-PL
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.38 inches (35 mm)
View Details
Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details