For glow-in-the-dark identification up to 10 hours! Designed for directional and evacuation marking. Ideal for marking emergency utility shut-offs, fire extinguishers, alarm pulls, and vital equipment controls. Complies with indoor use requirements specified in RS 6-1 and 6-1A of New York Local Law 26.
The Brady BradyGlo continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-526 continuous thermal transfer printer label roll are: 50 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | B30C-2250-526 | 754473-21010 |
| Product Name | BBP31 BradyGlo™ High-Intensity Photoluminescent Tapes | Brady BradyGlo B-526 White Indoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 50 ft Length - B30C-2250-526 |
| Materials of Construction | Phosphorescent | Plastic / Film |