Brady Worldwide, Inc. Labels, Stickers, Decals - Preprinted B30-255-551-OSHADA

Description
"TAGS 5.75""HX3.25""W POLY 1=100PCS"
Request a Quote Datasheet
Description
"TAGS 5.75""HX3.25""W POLY 1=100PCS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-B30-255-551-OSHADA-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-B30-255-551-OSHADA-ND
Labels, Stickers, Decals - Preprinted 2267-B30-255-551-OSHADA-ND
"TAGS 5.75""HX3.25""W POLY 1=100PCS"

"TAGS 5.75""HX3.25""W POLY 1=100PCS"

Buy Now Datasheet
Pre Printed Label, Danger, Polyester; Label Type Brady - 01AH1889 - Newark, An Avnet Company
Chicago, IL, United States
Pre Printed Label, Danger, Polyester; Label Type Brady
01AH1889
Pre Printed Label, Danger, Polyester; Label Type Brady 01AH1889
PRE PRINTED LABEL, DANGER, POLYESTER; Label Type:Warning; Label Height:146.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger; Label Colour:Black / Red on White; Pack Quantity:100 RoHS Compliant: Yes

PRE PRINTED LABEL, DANGER, POLYESTER; Label Type:Warning; Label Height:146.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger; Label Colour:Black / Red on White; Pack Quantity:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B30-255-551-OSHADA-ND 01AH1889
Product Name Labels, Stickers, Decals - Preprinted Pre Printed Label, Danger, Polyester; Label Type Brady
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 3643616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical safety
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details