Brady Corporation Pre Printed Label, Danger, Polyester; Label Type Brady B30-255-551-ANSIDA

Description
PRE PRINTED LABEL, DANGER, POLYESTER; Label Type:Warning; Label Height:146.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger; Label Colour:Red on White; Pack Quantity:100 RoHS Compliant: Yes
Datasheet
Description
PRE PRINTED LABEL, DANGER, POLYESTER; Label Type:Warning; Label Height:146.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger; Label Colour:Red on White; Pack Quantity:100 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre Printed Label, Danger, Polyester; Label Type Brady - 01AH1888 - Newark, An Avnet Company
Chicago, IL, United States
Pre Printed Label, Danger, Polyester; Label Type Brady
01AH1888
Pre Printed Label, Danger, Polyester; Label Type Brady 01AH1888
PRE PRINTED LABEL, DANGER, POLYESTER; Label Type:Warning; Label Height:146.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger; Label Colour:Red on White; Pack Quantity:100 RoHS Compliant: Yes

PRE PRINTED LABEL, DANGER, POLYESTER; Label Type:Warning; Label Height:146.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger; Label Colour:Red on White; Pack Quantity:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 01AH1888
Product Name Pre Printed Label, Danger, Polyester; Label Type Brady
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 7631973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details