Brady Corporation BBP31 Tamper-Evident Metallized Polyester - Silver Metalized B30-18-438

Description
For secure identification that indicates if it has been tampered with. B-438 tape leaves a "checkerboard" footprint if removed and a checkerboard also appears on top surface of label to prevent label re-use. Ideal for product rating plates, product warranty labels and asset identification labels. Use ribbon catalog number B30-R4300 with this part.
Description
For secure identification that indicates if it has been tampered with. B-438 tape leaves a "checkerboard" footprint if removed and a checkerboard also appears on top surface of label to prevent label re-use. Ideal for product rating plates, product warranty labels and asset identification labels. Use ribbon catalog number B30-R4300 with this part.

Suppliers

Company
Product
Description
Supplier Links
BBP31 Tamper-Evident Metallized Polyester - Silver Metalized - B30-18-438 - Brady Corporation
Milwaukee, WI, USA
BBP31 Tamper-Evident Metallized Polyester - Silver Metalized
B30-18-438
BBP31 Tamper-Evident Metallized Polyester - Silver Metalized B30-18-438
For secure identification that indicates if it has been tampered with. B-438 tape leaves a "checkerboard" footprint if removed and a checkerboard also appears on top surface of label to prevent label re-use. Ideal for product rating plates, product warranty labels and asset identification labels. Use ribbon catalog number B30-R4300 with this part.

For secure identification that indicates if it has been tampered with. B-438 tape leaves a "checkerboard" footprint if removed and a checkerboard also appears on top surface of label to prevent label re-use. Ideal for product rating plates, product warranty labels and asset identification labels.
Use ribbon catalog number B30-R4300 with this part.

Supplier's Site
Brady B-438 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - B30-18-438 - 754473-21161 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-438 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - B30-18-438
754473-21161
Brady B-438 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - B30-18-438 754473-21161
The Brady die-cut thermal transfer printer label roll comes packaged 1225 labels per roll and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-438 die-cut thermal transfer printer label roll are: 3 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 1225 labels per roll and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-438 die-cut thermal transfer printer label roll are: 3 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B30-18-438 754473-21161
Product Name BBP31 Tamper-Evident Metallized Polyester - Silver Metalized Brady B-438 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - B30-18-438
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 494534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8661 inches (22 mm)
View Details
2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Labels, Labeling - 2946-211-505-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details