For secure identification that indicates if it has been tampered with. B-438 tape leaves a "checkerboard" footprint if removed and a checkerboard also appears on top surface of label to prevent label re-use. Ideal for product rating plates, product warranty labels and asset identification labels.
Use ribbon catalog number B30-R4300 with this part.
The Brady die-cut thermal transfer printer label roll comes packaged 1225 labels per roll and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-438 die-cut thermal transfer printer label roll are: 2 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | B30-17-438 | 754473-21160 |
| Product Name | BBP31 Tamper-Evident Metallized Polyester - Silver Metalized | Brady B-438 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - B30-17-438 |
| Materials of Construction | Plastic / Film | Plastic / Film |