Use the Pre-Printed RTK chemical labels for quickly creating NFPA and Color Bar Labels. Allows printer to produce 5-color chemical labels in a single print pass. Indoor/outdoor grade material withstands exposure to moisture, chemicals and handling.
The Brady NFPA die-cut thermal transfer printer label roll comes packaged 240 labels per roll and is used with BBP33, BBP35, BBP37, BBP30. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 NFPA die-cut thermal transfer printer label roll are: 4 in W x 4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This NFPA die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | B30-161-595-DIAM | 754473-18345 |
| Product Name | BBP31 Indoor/Outdoor Vinyl Tape - NFPA Diamond | Brady B-595 Blue / Red / White / Yellow Vinyl Thermal Transfer NFPA Die-Cut Thermal Transfer Printer Label Roll - 4 in Width - 4 in Height - B30-161-595-DIAM |
| Materials of Construction | Plastic / Film | Plastic / Film |