LABEL, 0.276 IN H X 0.276 IN W
LABEL, 7.01MM X 7.01MM, POLYIMIDE, WHITE; Label Type:Laser Printable; Label Height:7.01mm; Label Width:7.01mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-APL-03-734-10-ND | 97AH7893 |
| Product Name | Labels, Stickers, Decals - Blank | Label, 7.01Mm X 7.01Mm, Polyimide, White; Label Type Brady |
| Features | Adhesive Backed |