Brady Worldwide, Inc. Labels, Stickers, Decals - Blank APL-01-732-10

Description
LABEL, 0.197 IN H X 0.197 IN W
Request a Quote Datasheet
Description
LABEL, 0.197 IN H X 0.197 IN W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-APL-01-732-10-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-APL-01-732-10-ND
Labels, Stickers, Decals - Blank 2267-APL-01-732-10-ND
LABEL, 0.197 IN H X 0.197 IN W

LABEL, 0.197 IN H X 0.197 IN W

Buy Now Datasheet
Label, 5Mm X 5Mm, Polyimide, White; Label Type Brady - 97AH7884 - Newark, An Avnet Company
Chicago, IL, United States
Label, 5Mm X 5Mm, Polyimide, White; Label Type Brady
97AH7884
Label, 5Mm X 5Mm, Polyimide, White; Label Type Brady 97AH7884
LABEL, 5MM X 5MM, POLYIMIDE, WHITE; Label Type:Laser Printable; Label Height:5mm; Label Width:5mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:- RoHS Compliant: Yes

LABEL, 5MM X 5MM, POLYIMIDE, WHITE; Label Type:Laser Printable; Label Height:5mm; Label Width:5mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-APL-01-732-10-ND 97AH7884
Product Name Labels, Stickers, Decals - Blank Label, 5Mm X 5Mm, Polyimide, White; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details