Brady Corporation Labels, Stickers, Decals - Blank A62-13-499

Description
LABELS NYL CLOTH 1X1 WH 1=450PCS
Request a Quote Datasheet
Description
LABELS NYL CLOTH 1X1 WH 1=450PCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-A62-13-499-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-A62-13-499-ND
Labels, Stickers, Decals - Blank 2267-A62-13-499-ND
LABELS NYL CLOTH 1X1 WH 1=450PCS

LABELS NYL CLOTH 1X1 WH 1=450PCS

Buy Now Datasheet
Label, 25.4Mm X 25.4Mm, Nylon Cloth, White; Label Type Brady - 47AJ3162 - Newark, An Avnet Company
Chicago, IL, United States
Label, 25.4Mm X 25.4Mm, Nylon Cloth, White; Label Type Brady
47AJ3162
Label, 25.4Mm X 25.4Mm, Nylon Cloth, White; Label Type Brady 47AJ3162
LABEL, 25.4Mm x 25.4MM, NYLON CLOTH, WHITE; Label Type:Thermal Transfer Printable; Label Height:25.4mm; Label Width:25.4mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:450; Product Range:A62 Series RoHS Compliant: Yes

LABEL, 25.4Mm x 25.4MM, NYLON CLOTH, WHITE; Label Type:Thermal Transfer Printable; Label Height:25.4mm; Label Width:25.4mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:450; Product Range:A62 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-A62-13-499-ND 47AJ3162
Product Name Labels, Stickers, Decals - Blank Label, 25.4Mm X 25.4Mm, Nylon Cloth, White; Label Type Brady
Materials of Construction Plastic / Film Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 219177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Metal; Aluminium
Features Bilingual / Multilingual
View Details