Our small lockout station provides everything you need for locking out all types of electrical control points. Station is constructed of sturdy white polystyrene with predrilled holes for easy wall mounting. Pegboard-style holes for hooks drilled into back (4 hooks supplied standard). Built-in lock rail holds 10-15 locks depending on lock size. Station dimensions are 18"H x 12"W x 4"D. Components include: 1-Mini Cable Lockout (50940), 2-120V Snap-On Breaker Lockouts (65387), 2-120/277V Clamp-On Breaker Lockouts (65396), 2-480/600V Clamp-On Breaker Lockouts (65397), 2-Universal Multi-Pole Breaker Lockouts (66321), 1-Oversized Breaker Lockout (65329), 2-Cleats for 120/277V Clamp-On Lockout (65404), 2-Cleats for 480/600V Clamp-On Lockout (65406), 1-Wall Switch Lockout (65392), 1-110V Plug Lockout (65674), 1- 3-In-1 Plug Lockout (PLO23), 1-Small Fuse Blockout (65690), 1-Large Fuse Blockout (65691), 2-Labeled Lockout Hasps (65960), 6-Brady Steel Padlocks (99550) and 12-Lockout Tags (65520).
Steel Padlocks are including in this kit, safety padlocks are shown in photo.
| Brady Corporation | |
|---|---|
| Product Category | Lockout and Tagout Devices |
| Product Number | 99707 |
| Product Name | Small Lockout Station With Components & 6 Brady Steel Padlocks, 12 Tags |