Our large lockout station with components provides everything you need for locking out all types of valves and plugs. Constructed of sturdy white polystyrene with predrilled holes for easy wall mounting. Pegboard-style holes for hooks drilled into back (6 hooks supplied standard). Built-in lock rail holds 15-20 locks depending on lock size. Station dimensions are 26"H x 19 1/2"W x 5"D. Station components include: 1- All Purpose Cable Lockout w/ 8' Sheathed Cable (50943), 1-Large Universal Valve Lockout w/ Blocking Arm (50899 and 65403), 1-110V Plug Lockout (65674), 1- 3-In-1 Plug Lockout (PLO23), 1- 1/4"-1" Ball Valve Lockout (65666), 1- 1"-2 1/2" Gate Valve Lockout (65560), 1- 1"-6 1/2" Adjustable Gate Valve Lockout (64057), 2-Labeled Lockout Hasps (65960), 12-Brady Steel Padlocks (99550) and 25-Lockout Tags (65520).
Kit comes with steel padlocks, image shows safety padlock. Station comes with enclosed doors that are not pictured.
| Brady Corporation | |
|---|---|
| Product Category | Lockout and Tagout Devices |
| Product Number | 99704 |
| Product Name | Large Lockout Station With Components & 12 Brady Steel Padlocks, 25 Tags |