Our extra-large lockout station with components provides everything you need to lock out both mechanical and electrical control points. Constructed of sturdy white polystyrene with predrilled holes for easy wall mounting. Pegboard-style holes for hooks drilled into back (8 hooks supplied standard). Built-in lock rail holds 20-25 locks depending on lock size. Station dimensions are 30"H x 25"W x 5 1/4"D. Station components include: 1- All Purpose Cable Lockout w/ 8' Sheathed Cable (50943), 1-Large Universal Valve Lockout w/ Blocking Arm (50899 and 65403), 2-120V Snap-On Breaker Lockouts (65387), 2-120/277V Clamp-On Breaker Lockouts (65396), 2-480/600V Clamp-On Breaker Lockouts (65397), 2-Universal Multi-Pole Breaker Lockouts (66321), 1-Oversized Breaker Lockout (65329), 2-Cleats for 120/277V Clamp-On Lockouts (65404), 2-Cleats for 480/600V Clamp-On Lockouts (65406), 1-Wall Switch Lockout (65392), 1-110V Plug Lockout (65674), 1- 3-In-1 Plug Lockout (PLO23), 1- 1/4"-1" Ball Valve Lockout (65666), 1- 1 1/4"-3" Ball Valve Lockout (65669), 2- 1"-2 1/2" Gate Valve Lockouts (65560), 1- 1"-6 1/2" Adjustable Gate Valve Lockout (64057), 2-Labeled Lockout Hasps (65960), 18-Brady Safety Padlocks (99552) and 25-Lockout Tags (66520).
| Brady Corporation | |
|---|---|
| Product Category | Lockout and Tagout Devices |
| Product Number | 99693 |
| Product Name | Extra-Large Lockout Station With Components & 18 Brady Safety Padlocks, 25 Tags |